Patlite (USA) Corporation Indicator, Light, Led, 30Ma, Yellow; Module Lens Colour Patlite (U.s.a.) NE-24-Y

Description
INDICATOR, LIGHT, LED, 30mA, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:-; Product Range:NE Series; IP / NEMA Rating:IP65; Power Rating:44mW; Colour:Yellow RoHS Compliant: Yes
Datasheet
Description
INDICATOR, LIGHT, LED, 30mA, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:-; Product Range:NE Series; IP / NEMA Rating:IP65; Power Rating:44mW; Colour:Yellow RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator, Light, Led, 30Ma, Yellow; Module Lens Colour Patlite (U.s.a.) - 08N3428 - Newark, An Avnet Company
Chicago, IL, United States
Indicator, Light, Led, 30Ma, Yellow; Module Lens Colour Patlite (U.s.a.)
08N3428
Indicator, Light, Led, 30Ma, Yellow; Module Lens Colour Patlite (U.s.a.) 08N3428
INDICATOR, LIGHT, LED, 30mA, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:-; Product Range:NE Series; IP / NEMA Rating:IP65; Power Rating:44mW; Colour:Yellow RoHS Compliant: Yes

INDICATOR, LIGHT, LED, 30mA, YELLOW; Module Lens Colour:Yellow; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:-; Product Range:NE Series; IP / NEMA Rating:IP65; Power Rating:44mW; Colour:Yellow RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 08N3428
Product Name Indicator, Light, Led, 30Ma, Yellow; Module Lens Colour Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL5LB-6-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
PCBA, 120-240VAC, FB2LED-QC - K20000458A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Indicator - LB02KW01-6G-JB - NKK Switches
Specs
LED Color Blue
Rated Voltage 3.3 volts
Rated Current 0.0300 amps
View Details
4 suppliers