Patlite (USA) Corporation Lamp Stack Ind Red Yellow/green/blue/clear; No. Of Stacks / Tiers Patlite (U.s.a.) MP-502-RYGBC

Description
LAMP STACK IND RED YELLOW/GREEN/BLUE/CL EAR; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Red, Transparent, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:30mmRoHS Compliant: Yes
Datasheet
Description
LAMP STACK IND RED YELLOW/GREEN/BLUE/CL EAR; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Red, Transparent, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:30mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp Stack Ind Red Yellow/green/blue/clear; No. Of Stacks / Tiers Patlite (U.s.a.) - 08N3420 - Newark, An Avnet Company
Chicago, IL, United States
Lamp Stack Ind Red Yellow/green/blue/clear; No. Of Stacks / Tiers Patlite (U.s.a.)
08N3420
Lamp Stack Ind Red Yellow/green/blue/clear; No. Of Stacks / Tiers Patlite (U.s.a.) 08N3420
LAMP STACK IND RED YELLOW/GREEN/BLUE/CL EAR; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Red, Transparent, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:30mmRoHS Compliant: Yes

LAMP STACK IND RED YELLOW/GREEN/BLUE/CLEAR; No. of Stacks / Tiers:5; Module Lens Colour:Blue, Green, Red, Transparent, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:30mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 08N3420
Product Name Lamp Stack Ind Red Yellow/green/blue/clear; No. Of Stacks / Tiers Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data