Patlite (USA) Corporation Lamp, Stackable, Ind, Red/yellow/green; No. Of Stacks / Tiers Patlite (U.s.a.) MP-302-RYG

Description
LAMP, STACKABLE, IND, RED/YELLOW/GREEN; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:30mm; IP / NEMA Rating:IP65RoHS Compliant: Yes
Datasheet
Description
LAMP, STACKABLE, IND, RED/YELLOW/GREEN; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:30mm; IP / NEMA Rating:IP65RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Stackable, Ind, Red/yellow/green; No. Of Stacks / Tiers Patlite (U.s.a.) - 08N3418 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Stackable, Ind, Red/yellow/green; No. Of Stacks / Tiers Patlite (U.s.a.)
08N3418
Lamp, Stackable, Ind, Red/yellow/green; No. Of Stacks / Tiers Patlite (U.s.a.) 08N3418
LAMP, STACKABLE, IND, RED/YELLOW/GREEN; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:30mm; IP / NEMA Rating:IP65RoHS Compliant: Yes

LAMP, STACKABLE, IND, RED/YELLOW/GREEN; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:30mm; IP / NEMA Rating:IP65RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 08N3418
Product Name Lamp, Stackable, Ind, Red/yellow/green; No. Of Stacks / Tiers Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data