LAMP, STACKABLE, INDICATOR, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:30mm; IP / NEMA Rating:IP65; Sound Level SPL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 08N3416 |
| Product Name | Lamp, Stackable, Indicator, Red; No. Of Stacks / Tiers Patlite (U.s.a.) |