Patlite (USA) Corporation Lamp, Hazard, Warning, Led, Blue; Module Lens Colour Patlite (U.s.a.) LU7-E-B

Description
LAMP, HAZARD, WARNING, LED, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:70mm; Product Range:LU7 Series; IP / NEMA Rating:IP65; Power Rating:-; External Height:- RoHS Compliant: Yes
Datasheet
Description
LAMP, HAZARD, WARNING, LED, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:70mm; Product Range:LU7 Series; IP / NEMA Rating:IP65; Power Rating:-; External Height:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Hazard, Warning, Led, Blue; Module Lens Colour Patlite (U.s.a.) - 09J4667 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Hazard, Warning, Led, Blue; Module Lens Colour Patlite (U.s.a.)
09J4667
Lamp, Hazard, Warning, Led, Blue; Module Lens Colour Patlite (U.s.a.) 09J4667
LAMP, HAZARD, WARNING, LED, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:70mm; Product Range:LU7 Series; IP / NEMA Rating:IP65; Power Rating:-; External Height:- RoHS Compliant: Yes

LAMP, HAZARD, WARNING, LED, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:70mm; Product Range:LU7 Series; IP / NEMA Rating:IP65; Power Rating:-; External Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 09J4667
Product Name Lamp, Hazard, Warning, Led, Blue; Module Lens Colour Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-4609-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
Panel Mount Indicators - 1301100 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details