Patlite (USA) Corporation PATL Stacklights LR7-E-Y

Description
70 UL CE IP65 DC 24V, LED Unit,
Datasheet
Description
70 UL CE IP65 DC 24V, LED Unit,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PATL Stacklights - LR7-E-Y - Galco Industrial Electronics
Madison Heights, MI, United States
PATL Stacklights
LR7-E-Y
PATL Stacklights LR7-E-Y
70 UL CE IP65 DC 24V, LED Unit,

70 UL CE IP65 DC 24V, LED Unit,

Supplier's Site
Signal Tower Led Unit, 24Vdc, Amber; Module Lens Colour Patlite (U.s.a.) - 03AC7270 - Newark, An Avnet Company
Chicago, IL, United States
Signal Tower Led Unit, 24Vdc, Amber; Module Lens Colour Patlite (U.s.a.)
03AC7270
Signal Tower Led Unit, 24Vdc, Amber; Module Lens Colour Patlite (U.s.a.) 03AC7270
SIGNAL TOWER LED UNIT, 24VDC, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:70mm; Product Range:LR Series; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Power Rating:1W RoHS Compliant: Yes

SIGNAL TOWER LED UNIT, 24VDC, AMBER; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:70mm; Product Range:LR Series; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Power Rating:1W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number LR7-E-Y 03AC7270
Product Name PATL Stacklights Signal Tower Led Unit, 24Vdc, Amber; Module Lens Colour Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Panel Mount Indicators - 1329117 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3-148-416-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details