Patlite (USA) Corporation PATL Stacklights LR7-E-C

Description
70 UL CE IP65 DC 24V, LED Unit,
Datasheet
Description
70 UL CE IP65 DC 24V, LED Unit,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PATL Stacklights - LR7-E-C - Galco Industrial Electronics
Madison Heights, MI, United States
PATL Stacklights
LR7-E-C
PATL Stacklights LR7-E-C
70 UL CE IP65 DC 24V, LED Unit,

70 UL CE IP65 DC 24V, LED Unit,

Supplier's Site
Signal Tower Led Unit, 24Vdc, White; Module Lens Colour Patlite (U.s.a.) - 03AC7267 - Newark, An Avnet Company
Chicago, IL, United States
Signal Tower Led Unit, 24Vdc, White; Module Lens Colour Patlite (U.s.a.)
03AC7267
Signal Tower Led Unit, 24Vdc, White; Module Lens Colour Patlite (U.s.a.) 03AC7267
SIGNAL TOWER LED UNIT, 24VDC, WHITE; Module Lens Colour:White; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:70mm; Product Range:LR Series; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Power Rating:1W RoHS Compliant: Yes

SIGNAL TOWER LED UNIT, 24VDC, WHITE; Module Lens Colour:White; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:70mm; Product Range:LR Series; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Power Rating:1W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number LR7-E-C 03AC7267
Product Name PATL Stacklights Signal Tower Led Unit, 24Vdc, White; Module Lens Colour Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Pilot Light - 939101 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Green
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL7LB-6-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details