SIGNAL TOWER LED UNIT, 24VDC, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:70mm; Product Range:LR Series; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Power Rating:1W RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 03AC7266 |
| Product Name | Signal Tower Led Unit, 24Vdc, Blue; Module Lens Colour Patlite (U.s.a.) |