BUZZER UNIT, TOWERLIGHT, 70MM, BLACK; Supply Voltage VAC:-; Supply Voltage VDC:24V; Tones:Multiple; Sound Level SPL:90dB; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Product Range:LR Series; Resonant Frequency:-; External Depth:63.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 03AC7263 |
| Product Name | Buzzer Unit, Towerlight, 70Mm, Black; Supply Voltage Vac Patlite (U.s.a.) |