Patlite (USA) Corporation PATL Stacklights LR6-E-R

Description
60 UL CE IP65 DC 24V, LED Unit, Red
Datasheet
Description
60 UL CE IP65 DC 24V, LED Unit, Red
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PATL Stacklights - LR6-E-R - Galco Industrial Electronics
Madison Heights, MI, United States
PATL Stacklights
LR6-E-R
PATL Stacklights LR6-E-R
60 UL CE IP65 DC 24V, LED Unit, Red

60 UL CE IP65 DC 24V, LED Unit, Red

Supplier's Site
Signal Tower Led Unit, 24Vdc, Red; Module Lens Colour Patlite (U.s.a.) - 03AC7108 - Newark, An Avnet Company
Chicago, IL, United States
Signal Tower Led Unit, 24Vdc, Red; Module Lens Colour Patlite (U.s.a.)
03AC7108
Signal Tower Led Unit, 24Vdc, Red; Module Lens Colour Patlite (U.s.a.) 03AC7108
SIGNAL TOWER LED UNIT, 24VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:60mm; Product Range:LR Series; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Power Rating:1W RoHS Compliant: Yes

SIGNAL TOWER LED UNIT, 24VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:60mm; Product Range:LR Series; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Power Rating:1W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number LR6-E-R 03AC7108
Product Name PATL Stacklights Signal Tower Led Unit, 24Vdc, Red; Module Lens Colour Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
RSL Radiant Wiring Modules - RSL-WMHM-120-240BK - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
Voltage type AC AC
Rated Voltage 120 to 240 volts
View Details