Patlite (USA) Corporation Signal Tower Led Unit, 24Vdc, White; Module Lens Colour Patlite (U.s.a.) LR6-E-C

Description
SIGNAL TOWER LED UNIT, 24VDC, WHITE; Module Lens Colour:White; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:60mm; Product Range:LR Series; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Power Rating:1W RoHS Compliant: Yes
Datasheet
Description
SIGNAL TOWER LED UNIT, 24VDC, WHITE; Module Lens Colour:White; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:60mm; Product Range:LR Series; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Power Rating:1W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Tower Led Unit, 24Vdc, White; Module Lens Colour Patlite (U.s.a.) - 03AC7106 - Newark, An Avnet Company
Chicago, IL, United States
Signal Tower Led Unit, 24Vdc, White; Module Lens Colour Patlite (U.s.a.)
03AC7106
Signal Tower Led Unit, 24Vdc, White; Module Lens Colour Patlite (U.s.a.) 03AC7106
SIGNAL TOWER LED UNIT, 24VDC, WHITE; Module Lens Colour:White; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:60mm; Product Range:LR Series; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Power Rating:1W RoHS Compliant: Yes

SIGNAL TOWER LED UNIT, 24VDC, WHITE; Module Lens Colour:White; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:60mm; Product Range:LR Series; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Power Rating:1W RoHS Compliant: Yes

Supplier's Site Datasheet
PATL Stacklights - LR6-E-C - Galco Industrial Electronics
Madison Heights, MI, United States
PATL Stacklights
LR6-E-C
PATL Stacklights LR6-E-C
60 UL CE IP65 DC 24V, LED Unit,

60 UL CE IP65 DC 24V, LED Unit,

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 03AC7106 LR6-E-C
Product Name Signal Tower Led Unit, 24Vdc, White; Module Lens Colour Patlite (U.s.a.) PATL Stacklights
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details
Pilot Light - 12422 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color Red
Rated Voltage 120 volts
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details