Patlite (USA) Corporation Buzzer Unit, Towerlight, 60Mm, Off-Wht; Supply Voltage Vac Patlite (U.s.a.) LR6-BW

Description
BUZZER UNIT, TOWERLIGHT, 60MM, OFF-WHT; Supply Voltage VAC:-; Supply Voltage VDC:24V; Tones:Multiple; Sound Level SPL:88dB; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Product Range:LR Series; Resonant Frequency:-; External Depth:63.5mmRoHS Compliant: Yes
Datasheet
Description
BUZZER UNIT, TOWERLIGHT, 60MM, OFF-WHT; Supply Voltage VAC:-; Supply Voltage VDC:24V; Tones:Multiple; Sound Level SPL:88dB; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Product Range:LR Series; Resonant Frequency:-; External Depth:63.5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buzzer Unit, Towerlight, 60Mm, Off-Wht; Supply Voltage Vac Patlite (U.s.a.) - 03AC7104 - Newark, An Avnet Company
Chicago, IL, United States
Buzzer Unit, Towerlight, 60Mm, Off-Wht; Supply Voltage Vac Patlite (U.s.a.)
03AC7104
Buzzer Unit, Towerlight, 60Mm, Off-Wht; Supply Voltage Vac Patlite (U.s.a.) 03AC7104
BUZZER UNIT, TOWERLIGHT, 60MM, OFF-WHT; Supply Voltage VAC:-; Supply Voltage VDC:24V; Tones:Multiple; Sound Level SPL:88dB; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Product Range:LR Series; Resonant Frequency:-; External Depth:63.5mmRoHS Compliant: Yes

BUZZER UNIT, TOWERLIGHT, 60MM, OFF-WHT; Supply Voltage VAC:-; Supply Voltage VDC:24V; Tones:Multiple; Sound Level SPL:88dB; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Product Range:LR Series; Resonant Frequency:-; External Depth:63.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 03AC7104
Product Name Buzzer Unit, Towerlight, 60Mm, Off-Wht; Supply Voltage Vac Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data