SIGNAL TOWER, 60MM, 24V, RED/AMBER; No. of Stacks / Tiers:2; Module Lens Colour:Amber, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:60mm; Connection Type:Wire Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 03AC7206 |
| Product Name | Signal Tower, 60Mm, 24V, Red/amber; No. Of Stacks / Tiers Patlite (U.s.a.) |