Patlite (USA) Corporation Signal Tower, 60Mm, 24V, Red/amber; No. Of Stacks / Tiers Patlite (U.s.a.) LR6-202PJNU-RY

Description
SIGNAL TOWER, 60MM, 24V, RED/AMBER; No. of Stacks / Tiers:2; Module Lens Colour:Amber, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:60mm; Connection Type:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
SIGNAL TOWER, 60MM, 24V, RED/AMBER; No. of Stacks / Tiers:2; Module Lens Colour:Amber, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:60mm; Connection Type:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Tower, 60Mm, 24V, Red/amber; No. Of Stacks / Tiers Patlite (U.s.a.) - 03AC7194 - Newark, An Avnet Company
Chicago, IL, United States
Signal Tower, 60Mm, 24V, Red/amber; No. Of Stacks / Tiers Patlite (U.s.a.)
03AC7194
Signal Tower, 60Mm, 24V, Red/amber; No. Of Stacks / Tiers Patlite (U.s.a.) 03AC7194
SIGNAL TOWER, 60MM, 24V, RED/AMBER; No. of Stacks / Tiers:2; Module Lens Colour:Amber, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:60mm; Connection Type:Wire Leaded RoHS Compliant: Yes

SIGNAL TOWER, 60MM, 24V, RED/AMBER; No. of Stacks / Tiers:2; Module Lens Colour:Amber, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:60mm; Connection Type:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 03AC7194
Product Name Signal Tower, 60Mm, 24V, Red/amber; No. Of Stacks / Tiers Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data