SIGNAL TOWER, 60MM, 240V, GRN; No. of Stacks / Tiers:1; Module Lens Colour:Green; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:60mm; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 03AC7119 |
| Product Name | Signal Tower, 60Mm, 240V, Grn; No. Of Stacks / Tiers Patlite (U.s.a.) |