Patlite (USA) Corporation Signal Tower, 50Mm, Red/amber/grn/ble; No. Of Stacks / Tiers Patlite (U.s.a.) LR5-402WJBW-RYGB

Description
SIGNAL TOWER, 50MM, RED/AMBER/GRN/BLE; No. of Stacks / Tiers:4; Module Lens Colour:Amber, Blue, Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:50mm RoHS Compliant: Yes
Datasheet
Description
SIGNAL TOWER, 50MM, RED/AMBER/GRN/BLE; No. of Stacks / Tiers:4; Module Lens Colour:Amber, Blue, Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:50mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Tower, 50Mm, Red/amber/grn/ble; No. Of Stacks / Tiers Patlite (U.s.a.) - 03AC7089 - Newark, An Avnet Company
Chicago, IL, United States
Signal Tower, 50Mm, Red/amber/grn/ble; No. Of Stacks / Tiers Patlite (U.s.a.)
03AC7089
Signal Tower, 50Mm, Red/amber/grn/ble; No. Of Stacks / Tiers Patlite (U.s.a.) 03AC7089
SIGNAL TOWER, 50MM, RED/AMBER/GRN/BLE; No. of Stacks / Tiers:4; Module Lens Colour:Amber, Blue, Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:50mm RoHS Compliant: Yes

SIGNAL TOWER, 50MM, RED/AMBER/GRN/BLE; No. of Stacks / Tiers:4; Module Lens Colour:Amber, Blue, Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:50mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 03AC7089
Product Name Signal Tower, 50Mm, Red/amber/grn/ble; No. Of Stacks / Tiers Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data