SIGNALTOWER, 50MM, RED/AMBER/GRN/BLU; No. of Stacks / Tiers:4; Module Lens Colour:Amber, Blue, Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:12V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:50mm; Sound Level SPL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 03AC7082 |
| Product Name | Signaltower, 50Mm, Red/amber/grn/blu; No. Of Stacks / Tiers Patlite (U.s.a.) |