SIGNAL TOWER, 50MM, 24V, RED/GRN; No. of Stacks / Tiers:2; Module Lens Colour:Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:50mm; Connection Type:Wire Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 03AC7063 |
| Product Name | Signal Tower, 50Mm, 24V, Red/grn; No. Of Stacks / Tiers Patlite (U.s.a.) |