The Signal Tower, part number 03AC7060, is a modular LED signal tower designed for visibility and audibility in various applications. It features a lens diameter of 50mm and operates at a supply voltage of 24V DC. This model includes red and amber visual signals and is capable of producing multiple tones. The tower is designed to be mounted in an upright position and has an IP65 rating, ensuring protection against dust and water ingress. It is suitable for indoor use and can operate in ambient temperatures ranging from -20°C to +50°C. The product is RoHS compliant, indicating it meets environmental safety standards. This signal tower is ideal for engineers looking for reliable visual and auditory signaling solutions in their projects.
SIGNAL TOWER, 50MM, 24V, RED/AMBER; No. of Stacks / Tiers:2; Module Lens Colour:Amber, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:50mm; Connection Type:Wire Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 03AC7060 |
| Product Name | Signal Tower, 50Mm, 24V, Red/amber; No. Of Stacks / Tiers Patlite (U.s.a.) |