SIGNAL TOWER, 50MM, 12V, RED/AMBER; No. of Stacks / Tiers:2; Module Lens Colour:Amber, Red; Supply Voltage VAC:-; Supply Voltage VDC:12V; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:50mm; Connection Type:Wire Leaded RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 03AC7048 |
| Product Name | Signal Tower, 50Mm, 12V, Red/amber; No. Of Stacks / Tiers Patlite (U.s.a.) |