SIGNAL TOWER, 50MM, 12V, AMBER; No. of Stacks / Tiers:1; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:12V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:50mm; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 03AC7024 |
| Product Name | Signal Tower, 50Mm, 12V, Amber; No. Of Stacks / Tiers Patlite (U.s.a.) |