Patlite (USA) Corporation Signal Tower Led Unit, 24Vdc, Red; Module Lens Colour Patlite (U.s.a.) LR4-E-R

Description
SIGNAL TOWER LED UNIT, 24VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:40mm; Product Range:LR Series; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Power Rating:1W RoHS Compliant: Yes
Datasheet
Description
SIGNAL TOWER LED UNIT, 24VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:40mm; Product Range:LR Series; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Power Rating:1W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Tower Led Unit, 24Vdc, Red; Module Lens Colour Patlite (U.s.a.) - 03AC6835 - Newark, An Avnet Company
Chicago, IL, United States
Signal Tower Led Unit, 24Vdc, Red; Module Lens Colour Patlite (U.s.a.)
03AC6835
Signal Tower Led Unit, 24Vdc, Red; Module Lens Colour Patlite (U.s.a.) 03AC6835
SIGNAL TOWER LED UNIT, 24VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:40mm; Product Range:LR Series; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Power Rating:1W RoHS Compliant: Yes

SIGNAL TOWER LED UNIT, 24VDC, RED; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:40mm; Product Range:LR Series; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Power Rating:1W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 03AC6835
Product Name Signal Tower Led Unit, 24Vdc, Red; Module Lens Colour Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data

Similar Products

22.5 mm Indicator Indicator 800L P-L - 800L-22C24A - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
22 mm Plastic Pilot Light - 3PLBR3L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
3 suppliers