Patlite (USA) Corporation Signal Tower Led Unit, 24Vdc, Blue; Module Lens Colour Patlite (U.s.a.) LR4-E-B

Description
SIGNAL TOWER LED UNIT, 24VDC, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:40mm; Product Range:LR Series; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Power Rating:1W RoHS Compliant: Yes
Datasheet
Description
SIGNAL TOWER LED UNIT, 24VDC, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:40mm; Product Range:LR Series; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Power Rating:1W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Tower Led Unit, 24Vdc, Blue; Module Lens Colour Patlite (U.s.a.) - 03AC6832 - Newark, An Avnet Company
Chicago, IL, United States
Signal Tower Led Unit, 24Vdc, Blue; Module Lens Colour Patlite (U.s.a.)
03AC6832
Signal Tower Led Unit, 24Vdc, Blue; Module Lens Colour Patlite (U.s.a.) 03AC6832
SIGNAL TOWER LED UNIT, 24VDC, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:40mm; Product Range:LR Series; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Power Rating:1W RoHS Compliant: Yes

SIGNAL TOWER LED UNIT, 24VDC, BLUE; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Lens Diameter:40mm; Product Range:LR Series; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13; Power Rating:1W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 03AC6832
Product Name Signal Tower Led Unit, 24Vdc, Blue; Module Lens Colour Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data