Patlite (USA) Corporation Signaltower, 40Mm, Red/amber/grn/ble/wht; No. Of Stacks / Tiers Patlite (U.s.a.) LR4-502PJBW-RYGBC

Description
SIGNALTOWER, 40MM, RED/AMBER/GRN/BLE/WH T; No. of Stacks / Tiers:5; Module Lens Colour:Amber, Blue, Green, Red, White; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:40mm RoHS Compliant: Yes
Datasheet
Description
SIGNALTOWER, 40MM, RED/AMBER/GRN/BLE/WH T; No. of Stacks / Tiers:5; Module Lens Colour:Amber, Blue, Green, Red, White; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:40mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaltower, 40Mm, Red/amber/grn/ble/wht; No. Of Stacks / Tiers Patlite (U.s.a.) - 03AC6981 - Newark, An Avnet Company
Chicago, IL, United States
Signaltower, 40Mm, Red/amber/grn/ble/wht; No. Of Stacks / Tiers Patlite (U.s.a.)
03AC6981
Signaltower, 40Mm, Red/amber/grn/ble/wht; No. Of Stacks / Tiers Patlite (U.s.a.) 03AC6981
SIGNALTOWER, 40MM, RED/AMBER/GRN/BLE/WH T; No. of Stacks / Tiers:5; Module Lens Colour:Amber, Blue, Green, Red, White; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:40mm RoHS Compliant: Yes

SIGNALTOWER, 40MM, RED/AMBER/GRN/BLE/WHT; No. of Stacks / Tiers:5; Module Lens Colour:Amber, Blue, Green, Red, White; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:40mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 03AC6981
Product Name Signaltower, 40Mm, Red/amber/grn/ble/wht; No. Of Stacks / Tiers Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data