SIGNAL TOWER, 40MM, RED/AMBER/GRN/BLE; No. of Stacks / Tiers:4; Module Lens Colour:Amber, Blue, Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:40mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 03AC6958 |
| Product Name | Signal Tower, 40Mm, Red/amber/grn/ble; No. Of Stacks / Tiers Patlite (U.s.a.) |