SIGNAL TOWER, 40MM, 24V, RED/AMBER/GRN; No. of Stacks / Tiers:3; Module Lens Colour:Red, Amber, Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:40mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 03AC6945 |
| Product Name | Signal Tower, 40Mm, 24V, Red/amber/grn; No. Of Stacks / Tiers Patlite (U.s.a.) |