Patlite (USA) Corporation Signal Tower, 40Mm, 240V, Red/amber; No. Of Stacks / Tiers Patlite (U.s.a.) LR4-2M2WJBW-RY

Description
SIGNAL TOWER, 40MM, 240V, RED/AMBER; No. of Stacks / Tiers:2; Module Lens Colour:Amber, Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:40mm; Connection Type:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
SIGNAL TOWER, 40MM, 240V, RED/AMBER; No. of Stacks / Tiers:2; Module Lens Colour:Amber, Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:40mm; Connection Type:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Tower, 40Mm, 240V, Red/amber; No. Of Stacks / Tiers Patlite (U.s.a.) - 03AC6905 - Newark, An Avnet Company
Chicago, IL, United States
Signal Tower, 40Mm, 240V, Red/amber; No. Of Stacks / Tiers Patlite (U.s.a.)
03AC6905
Signal Tower, 40Mm, 240V, Red/amber; No. Of Stacks / Tiers Patlite (U.s.a.) 03AC6905
SIGNAL TOWER, 40MM, 240V, RED/AMBER; No. of Stacks / Tiers:2; Module Lens Colour:Amber, Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:40mm; Connection Type:Wire Leaded RoHS Compliant: Yes

SIGNAL TOWER, 40MM, 240V, RED/AMBER; No. of Stacks / Tiers:2; Module Lens Colour:Amber, Red; Supply Voltage VAC:240V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:40mm; Connection Type:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 03AC6905
Product Name Signal Tower, 40Mm, 240V, Red/amber; No. Of Stacks / Tiers Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data