SIGNAL TOWER, 40MM, 24V, GRN; No. of Stacks / Tiers:1; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:40mm; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 03AC6885 |
| Product Name | Signal Tower, 40Mm, 24V, Grn; No. Of Stacks / Tiers Patlite (U.s.a.) |