Patlite (USA) Corporation Signal Tower, 40Mm, 24V, Grn; No. Of Stacks / Tiers Patlite (U.s.a.) LR4-102QJBW-G

Description
SIGNAL TOWER, 40MM, 24V, GRN; No. of Stacks / Tiers:1; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:40mm; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13 RoHS Compliant: Yes
Datasheet
Description
SIGNAL TOWER, 40MM, 24V, GRN; No. of Stacks / Tiers:1; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:40mm; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Tower, 40Mm, 24V, Grn; No. Of Stacks / Tiers Patlite (U.s.a.) - 03AC6882 - Newark, An Avnet Company
Chicago, IL, United States
Signal Tower, 40Mm, 24V, Grn; No. Of Stacks / Tiers Patlite (U.s.a.)
03AC6882
Signal Tower, 40Mm, 24V, Grn; No. Of Stacks / Tiers Patlite (U.s.a.) 03AC6882
SIGNAL TOWER, 40MM, 24V, GRN; No. of Stacks / Tiers:1; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:40mm; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13 RoHS Compliant: Yes

SIGNAL TOWER, 40MM, 24V, GRN; No. of Stacks / Tiers:1; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:40mm; IP / NEMA Rating:IP65, NEMA 4X, NEMA 13 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 03AC6882
Product Name Signal Tower, 40Mm, 24V, Grn; No. Of Stacks / Tiers Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data