Patlite (USA) Corporation Warning Light, Red, 24Vdc, 13.2W; Module Lens Colour Patlite (U.s.a.) LPT-2M1-R

Description
WARNING LIGHT, RED, 24VDC, 13.2W; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:-; Product Range:LPT-2M1 Series; Power Rating:13.2W
Datasheet
Description
WARNING LIGHT, RED, 24VDC, 13.2W; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:-; Product Range:LPT-2M1 Series; Power Rating:13.2W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Warning Light, Red, 24Vdc, 13.2W; Module Lens Colour Patlite (U.s.a.) - 12AJ8202 - Newark, An Avnet Company
Chicago, IL, United States
Warning Light, Red, 24Vdc, 13.2W; Module Lens Colour Patlite (U.s.a.)
12AJ8202
Warning Light, Red, 24Vdc, 13.2W; Module Lens Colour Patlite (U.s.a.) 12AJ8202
WARNING LIGHT, RED, 24VDC, 13.2W; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:-; Product Range:LPT-2M1 Series; Power Rating:13.2W

WARNING LIGHT, RED, 24VDC, 13.2W; Module Lens Colour:Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Blinking, Continuous, Flashing; Lens Diameter:-; Product Range:LPT-2M1 Series; Power Rating:13.2W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 12AJ8202
Product Name Warning Light, Red, 24Vdc, 13.2W; Module Lens Colour Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Incandescent Light Bulbs - 105231 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 4.14 mm (0.1630 inch)
View Details
Panel Indicators, Pilot Lights - 486-3-148-416-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
22mm Illum. Metal Selector Switch 3PSRR - 2ASL1LB-5-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details