Patlite (USA) Corporation Replacement Bulb, Ba15D, White, 11W, S-8; Supply Voltage Patlite (U.s.a.) LMP-0228

Description
REPLACEMENT BULB, BA15D, WHITE, 11W, S-8; Supply Voltage:28V; Lamp Base Type:BA15d; Bulb Size:S-8; MSCP:-; Average Bulb Life:1000h; Product Range:-; Current Rating:610mA; LED Color:White; Power Rating:11W RoHS Compliant: No
Datasheet
Description
REPLACEMENT BULB, BA15D, WHITE, 11W, S-8; Supply Voltage:28V; Lamp Base Type:BA15d; Bulb Size:S-8; MSCP:-; Average Bulb Life:1000h; Product Range:-; Current Rating:610mA; LED Color:White; Power Rating:11W RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Replacement Bulb, Ba15D, White, 11W, S-8; Supply Voltage Patlite (U.s.a.) - 07H3575 - Newark, An Avnet Company
Chicago, IL, United States
Replacement Bulb, Ba15D, White, 11W, S-8; Supply Voltage Patlite (U.s.a.)
07H3575
Replacement Bulb, Ba15D, White, 11W, S-8; Supply Voltage Patlite (U.s.a.) 07H3575
REPLACEMENT BULB, BA15D, WHITE, 11W, S-8; Supply Voltage:28V; Lamp Base Type:BA15d; Bulb Size:S-8; MSCP:-; Average Bulb Life:1000h; Product Range:-; Current Rating:610mA; LED Color:White; Power Rating:11W RoHS Compliant: No

REPLACEMENT BULB, BA15D, WHITE, 11W, S-8; Supply Voltage:28V; Lamp Base Type:BA15d; Bulb Size:S-8; MSCP:-; Average Bulb Life:1000h; Product Range:-; Current Rating:610mA; LED Color:White; Power Rating:11W RoHS Compliant: No

Supplier's Site Datasheet
Incandescent Lamp - 19179278 - Radwell International
Willingboro, NJ, United States
Incandescent Lamp
19179278
Incandescent Lamp 19179278
DISCONTINUED BY MANUFACTURER, REPLACEMENT LED BULB; 28V, 11W, 24V, LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPATIBLE (260 C):NO ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, REPLACEMENT LED BULB; 28V, 11W, 24V, LEADED PROCESS COMPATIBLE:NO; PEAK REFLOW COMPATIBLE (260 C):NO ;ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Incandescent Lamps Incandescent Lamps
Product Number 07H3575 19179278
Product Name Replacement Bulb, Ba15D, White, 11W, S-8; Supply Voltage Patlite (U.s.a.) Incandescent Lamp
Lamp Power 11 watts
Unlock Full Specs
to access all available technical data