LCE, SUPER BRIGHT LED; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:-; Visual Signal Type:Continuous; Lens Diameter:40mm; Product Range:-; IP / NEMA Rating:IP65; Power Rating:-; External Height:-; Length:158mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 57J0573 |
| Product Name | Lce, Super Bright Led; Module Lens Colour Patlite (U.s.a.) |