LAMP, STACKABLE, IND, RED/YELLOW/GREEN; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:40mm; IP / NEMA Rating:IP65RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 47M0715 |
| Product Name | Lamp, Stackable, Ind, Red/yellow/green; No. Of Stacks / Tiers Patlite (U.s.a.) |