LIGHT TOWER, 24V 28mA 700mW, RED/YELLOW/GREEN; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Continuous, Intermittent RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 40T8730 |
| Product Name | Light Tower, 24V 28Ma 700Mw, Red/yellow/green; No. Of Stacks / Tiers Patlite (U.s.a.) |