LIGHT TOWER, 24V 28mA, 700mW, RED, GREEN; No. of Stacks / Tiers:2; Module Lens Colour:Green, Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Continuous, Intermittent; Lens Diameter:40mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 40T8728 |
| Product Name | Light Tower, 24V 28Ma, 700Mw, Red, Green; No. Of Stacks / Tiers Patlite (U.s.a.) |