Patlite (USA) Corporation Lamp, Stackable, Indicator, Red; No. Of Stacks / Tiers Patlite (U.s.a.) LCE-102FB-R

Description
LAMP, STACKABLE, INDICATOR, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Continuous, Intermittent; Lens Diameter:40mm; IP / NEMA Rating:IP54 RoHS Compliant: Yes
Datasheet
Description
LAMP, STACKABLE, INDICATOR, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Continuous, Intermittent; Lens Diameter:40mm; IP / NEMA Rating:IP54 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Stackable, Indicator, Red; No. Of Stacks / Tiers Patlite (U.s.a.) - 07H2177 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Stackable, Indicator, Red; No. Of Stacks / Tiers Patlite (U.s.a.)
07H2177
Lamp, Stackable, Indicator, Red; No. Of Stacks / Tiers Patlite (U.s.a.) 07H2177
LAMP, STACKABLE, INDICATOR, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Continuous, Intermittent; Lens Diameter:40mm; IP / NEMA Rating:IP54 RoHS Compliant: Yes

LAMP, STACKABLE, INDICATOR, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Continuous, Intermittent; Lens Diameter:40mm; IP / NEMA Rating:IP54 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 07H2177
Product Name Lamp, Stackable, Indicator, Red; No. Of Stacks / Tiers Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data