Patlite (USA) Corporation Light Tower, 24V, 28Ma, 700Mw, Red; No. Of Stacks / Tiers Patlite (U.s.a.) LCE-102-R

Description
LIGHT TOWER, 24V, 28mA, 700mW, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:40mm; IP / NEMA Rating:IP54; Sound Level SPL:-RoHS Compliant: Yes
Datasheet
Description
LIGHT TOWER, 24V, 28mA, 700mW, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:40mm; IP / NEMA Rating:IP54; Sound Level SPL:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Tower, 24V, 28Ma, 700Mw, Red; No. Of Stacks / Tiers Patlite (U.s.a.) - 40T8726 - Newark, An Avnet Company
Chicago, IL, United States
Light Tower, 24V, 28Ma, 700Mw, Red; No. Of Stacks / Tiers Patlite (U.s.a.)
40T8726
Light Tower, 24V, 28Ma, 700Mw, Red; No. Of Stacks / Tiers Patlite (U.s.a.) 40T8726
LIGHT TOWER, 24V, 28mA, 700mW, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:40mm; IP / NEMA Rating:IP54; Sound Level SPL:-RoHS Compliant: Yes

LIGHT TOWER, 24V, 28mA, 700mW, RED; No. of Stacks / Tiers:1; Module Lens Colour:Red; Supply Voltage VAC:24V; Supply Voltage VDC:24V; Visual Signal Type:Continuous; Tones:-; Lens Diameter:40mm; IP / NEMA Rating:IP54; Sound Level SPL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 40T8726
Product Name Light Tower, 24V, 28Ma, 700Mw, Red; No. Of Stacks / Tiers Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data