Patlite (USA) Corporation Signalling Twr, Amb/blu/grn/red/wht, 24V; No. Of Stacks / Tiers Patlite (U.s.a.) LA6-5DTNUB-RYGBC

Description
SIGNALLING TWR, AMB/BLU/GRN/RED/WHT, 24V; No. of Stacks / Tiers:5; Module Lens Colour:Amber, Blue, Green, Red, Transparent; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:60mmRoHS Compliant: Yes
Datasheet
Description
SIGNALLING TWR, AMB/BLU/GRN/RED/WHT, 24V; No. of Stacks / Tiers:5; Module Lens Colour:Amber, Blue, Green, Red, Transparent; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:60mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signalling Twr, Amb/blu/grn/red/wht, 24V; No. Of Stacks / Tiers Patlite (U.s.a.) - 43Y2594 - Newark, An Avnet Company
Chicago, IL, United States
Signalling Twr, Amb/blu/grn/red/wht, 24V; No. Of Stacks / Tiers Patlite (U.s.a.)
43Y2594
Signalling Twr, Amb/blu/grn/red/wht, 24V; No. Of Stacks / Tiers Patlite (U.s.a.) 43Y2594
SIGNALLING TWR, AMB/BLU/GRN/RED/WHT, 24V; No. of Stacks / Tiers:5; Module Lens Colour:Amber, Blue, Green, Red, Transparent; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:60mmRoHS Compliant: Yes

SIGNALLING TWR, AMB/BLU/GRN/RED/WHT, 24V; No. of Stacks / Tiers:5; Module Lens Colour:Amber, Blue, Green, Red, Transparent; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing; Tones:Multiple; Lens Diameter:60mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 43Y2594
Product Name Signalling Twr, Amb/blu/grn/red/wht, 24V; No. Of Stacks / Tiers Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data