SIGNALLING TOWER, AMB/GRN/RED, 24V; No. of Stacks / Tiers:3; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:-; Tones:-; Lens Diameter:60mm; IP / NEMA Rating:IP65 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 38Y8376 |
| Product Name | Signalling Tower, Amb/grn/red, 24V; No. Of Stacks / Tiers Patlite (U.s.a.) |