LED, TOWER, KIT, RED/AMBER/GREEN; No. of Stacks / Tiers:3; Module Lens Colour:Green, Red, Yellow; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:-; Tones:Continuous; Lens Diameter:50mm; IP / NEMA Rating:- RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Towers |
| Product Number | 82H2535 |
| Product Name | Led, Tower, Kit, Red/amber/green; No. Of Stacks / Tiers Patlite (U.s.a.) |