Patlite (USA) Corporation Signal Tower, Led, Red/yellow/green, 24Vac/dc; No. Of Stacks / Tiers Patlite (U.s.a.) AR-070-021-3-RYG

Description
SIGNAL TOWER, LED, RED/YELLOW/GREEN, 24VAC/DC; No. of Stacks / Tiers:3; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:24VAC; Supply Voltage VDC:24VDC; Visual Signal Type:Continuous, Flashing; Tones:Fast, Slow Beep RoHS Compliant: Yes
Datasheet
Description
SIGNAL TOWER, LED, RED/YELLOW/GREEN, 24VAC/DC; No. of Stacks / Tiers:3; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:24VAC; Supply Voltage VDC:24VDC; Visual Signal Type:Continuous, Flashing; Tones:Fast, Slow Beep RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Tower, Led, Red/yellow/green, 24Vac/dc; No. Of Stacks / Tiers Patlite (U.s.a.) - 89T2330 - Newark, An Avnet Company
Chicago, IL, United States
Signal Tower, Led, Red/yellow/green, 24Vac/dc; No. Of Stacks / Tiers Patlite (U.s.a.)
89T2330
Signal Tower, Led, Red/yellow/green, 24Vac/dc; No. Of Stacks / Tiers Patlite (U.s.a.) 89T2330
SIGNAL TOWER, LED, RED/YELLOW/GREEN, 24VAC/DC; No. of Stacks / Tiers:3; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:24VAC; Supply Voltage VDC:24VDC; Visual Signal Type:Continuous, Flashing; Tones:Fast, Slow Beep RoHS Compliant: Yes

SIGNAL TOWER, LED, RED/YELLOW/GREEN, 24VAC/DC; No. of Stacks / Tiers:3; Module Lens Colour:Amber, Green, Red; Supply Voltage VAC:24VAC; Supply Voltage VDC:24VDC; Visual Signal Type:Continuous, Flashing; Tones:Fast, Slow Beep RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Towers
Product Number 89T2330
Product Name Signal Tower, Led, Red/yellow/green, 24Vac/dc; No. Of Stacks / Tiers Patlite (U.s.a.)
Unlock Full Specs
to access all available technical data