Pasternack RF Antennas PEWAN112-20

Description
9.03GHz Horn RF Antenna 7.05GHz ~ 11GHz 20dBi Waveguide Flange Mount
Description
9.03GHz Horn RF Antenna 7.05GHz ~ 11GHz 20dBi Waveguide Flange Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The PEWAN112-20 is a WR-112 rectangular waveguide horn antenna designed for operation within a frequency range of 7.05 GHz to 10 GHz. It features a nominal gain of 20 dBi, making it suitable for applications such as antenna measurements, wireless communication, laboratory use, and microwave radio systems. The antenna has a square cover flange and is constructed from powder-coated aluminum, providing protection against corrosion. In terms of performance, the antenna exhibits a horizontal half power beam width of 17.5 degrees and a vertical half power beam width of 17.3 degrees. The voltage standing wave ratio (VSWR) is specified at a maximum of 1.3:1. The physical dimensions of the antenna are 11.417 inches in length, 5.487 inches in width, and 4.071 inches in height, with a weight of 1 pound. This product is part of a larger range of RF, microwave, and millimeter wave components available for immediate shipment.

Datasheet Summary
Powered by GS/AI

The PEWAN112-20 is a WR-112 rectangular waveguide horn antenna designed for operation within a frequency range of 7.05 GHz to 10 GHz. It features a nominal gain of 20 dBi, making it suitable for applications such as antenna measurements, wireless communication, laboratory use, and microwave radio systems. The antenna has a square cover flange and is constructed from powder-coated aluminum, providing protection against corrosion. In terms of performance, the antenna exhibits a horizontal half power beam width of 17.5 degrees and a vertical half power beam width of 17.3 degrees. The voltage standing wave ratio (VSWR) is specified at a maximum of 1.3:1. The physical dimensions of the antenna are 11.417 inches in length, 5.487 inches in width, and 4.071 inches in height, with a weight of 1 pound. This product is part of a larger range of RF, microwave, and millimeter wave components available for immediate shipment.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PEWAN112-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PEWAN112-20
RF Antennas PEWAN112-20
9.03GHz Horn RF Antenna 7.05GHz ~ 11GHz 20dBi Waveguide Flange Mount

9.03GHz Horn RF Antenna 7.05GHz ~ 11GHz 20dBi Waveguide Flange Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PEWAN112-20
Product Name RF Antennas
Technology Type Horn; Horn
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 2195774-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1558.0 to 1615.0 MHz
View Details
5 suppliers
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details