Pasternack RF Antennas PEWAN112-10

Description
9.03GHz Horn RF Antenna 7.05GHz ~ 11GHz 10dBi Waveguide Flange Mount
Datasheet
Description
9.03GHz Horn RF Antenna 7.05GHz ~ 11GHz 10dBi Waveguide Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PEWAN112-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PEWAN112-10
RF Antennas PEWAN112-10
9.03GHz Horn RF Antenna 7.05GHz ~ 11GHz 10dBi Waveguide Flange Mount

9.03GHz Horn RF Antenna 7.05GHz ~ 11GHz 10dBi Waveguide Flange Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PEWAN112-10
Product Name RF Antennas
Technology Type Horn; Horn
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108305-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth
VSWR 2 :1
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN03-410TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; Bluetooth, GNSS, Wi-Fi
Primary Frequency Range 875.0 to 2450.0 MHz
Gain 0.9000 to 4 dB
View Details
2 suppliers