Pasternack RF Antennas PEWAN090-20ELNF

Description
10.3GHz General Purpose Horn RF Antenna 8.2GHz ~ 12.4GHz 20dBi N Type Female Waveguide Mount
Description
10.3GHz General Purpose Horn RF Antenna 8.2GHz ~ 12.4GHz 20dBi N Type Female Waveguide Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The PEWAN090-20ELNF is a standard gain horn antenna designed for operation within the frequency range of 8.2 GHz to 12.4 GHz. It features a nominal gain of 20 dBi and is equipped with an N Female end launch connector. The antenna exhibits a horizontal half power beam width (HPBW) of 17.5 degrees and a vertical HPBW of 17.3 degrees, making it suitable for applications requiring high directivity. This antenna is ideal for various applications, including antenna measurements, wireless communication, laboratory use, microwave radio systems, radome testing, automotive antenna testing, radar cross-section measurements, and satellite antenna testing. The PEWAN090-20ELNF is part of a broader selection of waveguide antennas known for their high-power handling capability and low loss. Its dimensions are 11.19 inches in length, 4.401 inches in width, and 3.265 inches in height, with a weight of approximately 0.6545 lbs.

Datasheet Summary
Powered by GS/AI

The PEWAN090-20ELNF is a standard gain horn antenna designed for operation within the frequency range of 8.2 GHz to 12.4 GHz. It features a nominal gain of 20 dBi and is equipped with an N Female end launch connector. The antenna exhibits a horizontal half power beam width (HPBW) of 17.5 degrees and a vertical HPBW of 17.3 degrees, making it suitable for applications requiring high directivity. This antenna is ideal for various applications, including antenna measurements, wireless communication, laboratory use, microwave radio systems, radome testing, automotive antenna testing, radar cross-section measurements, and satellite antenna testing. The PEWAN090-20ELNF is part of a broader selection of waveguide antennas known for their high-power handling capability and low loss. Its dimensions are 11.19 inches in length, 4.401 inches in width, and 3.265 inches in height, with a weight of approximately 0.6545 lbs.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PEWAN090-20ELNF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PEWAN090-20ELNF
RF Antennas PEWAN090-20ELNF
10.3GHz General Purpose Horn RF Antenna 8.2GHz ~ 12.4GHz 20dBi N Type Female Waveguide Mount

10.3GHz General Purpose Horn RF Antenna 8.2GHz ~ 12.4GHz 20dBi N Type Female Waveguide Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PEWAN090-20ELNF
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108965-3 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Multi-Band Antennas - 1248666 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 699.0 to ? MHz
Form Factor / Mounting Internal
View Details
Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details