Pasternack RF Antennas PEWAN062-20NM

Description
15.2GHz General Purpose Horn RF Antenna 12.4GHz ~ 18GHz 20dBi N Type Male Waveguide Mount
Datasheet
Description
15.2GHz General Purpose Horn RF Antenna 12.4GHz ~ 18GHz 20dBi N Type Male Waveguide Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PEWAN062-20NM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PEWAN062-20NM
RF Antennas PEWAN062-20NM
15.2GHz General Purpose Horn RF Antenna 12.4GHz ~ 18GHz 20dBi N Type Male Waveguide Mount

15.2GHz General Purpose Horn RF Antenna 12.4GHz ~ 18GHz 20dBi N Type Male Waveguide Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PEWAN062-20NM
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Lightweight Helical Multiband GNSS Antenna - AS-ANT2B-HEL-L1L2-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antennas - 2108853-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Xbeam™ LTE EX 0.5 - 6 GHz - xbeamtm-lte-ex-05-6-ghz - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 500.0 to 6000.0 MHz
Power 6 watts
View Details