Pasternack RF Antennas PEWAN051-10SF

Description
18.5GHz General Purpose Horn RF Antenna 15GHz ~ 22GHz 10dBi SMA Female Waveguide Mount
Datasheet
Description
18.5GHz General Purpose Horn RF Antenna 15GHz ~ 22GHz 10dBi SMA Female Waveguide Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PEWAN051-10SF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PEWAN051-10SF
RF Antennas PEWAN051-10SF
18.5GHz General Purpose Horn RF Antenna 15GHz ~ 22GHz 10dBi SMA Female Waveguide Mount

18.5GHz General Purpose Horn RF Antenna 15GHz ~ 22GHz 10dBi SMA Female Waveguide Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PEWAN051-10SF
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX22G5A10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details
u-blox ANN-MB-00 Multiband GNSS Antenna - AS-ANT2B-ANN-L1L2-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1559.0 to 1606.0 MHz
Gain 28 dB
VSWR 2 :1
View Details
3 suppliers