Pasternack RF Antennas PEWAN028-20

Description
33.3GHz Horn RF Antenna 26.5GHz ~ 40GHz 20dBi Waveguide Flange Mount
Datasheet
Description
33.3GHz Horn RF Antenna 26.5GHz ~ 40GHz 20dBi Waveguide Flange Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - PEWAN028-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
PEWAN028-20
RF Antennas PEWAN028-20
33.3GHz Horn RF Antenna 26.5GHz ~ 40GHz 20dBi Waveguide Flange Mount

33.3GHz Horn RF Antenna 26.5GHz ~ 40GHz 20dBi Waveguide Flange Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number PEWAN028-20
Product Name RF Antennas
Technology Type Horn; Horn
Unlock Full Specs
to access all available technical data

Similar Products

iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers