The PEWAN028-15KF is a standard gain horn antenna designed for operation within the frequency range of 26.5 GHz to 40 GHz. It features a nominal gain of 15 dBi and is equipped with a 2.92mm female connector, making it suitable for various applications including antenna measurements, wireless communication, laboratory use, and radar testing. This antenna has a horizontal half power beam width (HPBW) of 31 degrees and a vertical HPBW of 32 degrees, providing good directivity. The input voltage standing wave ratio (VSWR) is specified at 1.3:1, indicating efficient performance. The mechanical dimensions of the antenna are 1.899 inches in length, 0.76 inches in width, and 0.547 inches in height, with a weight of approximately 0.348 lbs. The PEWAN028-15KF is part of a broader selection of waveguide antennas known for their high-power handling capability and low loss, making it a viable option for engineers seeking reliable performance in RF and microwave applications.
33.25GHz Horn RF Antenna 26.5GHz ~ 40GHz 15dBi 2.92mm Female Waveguide Flange Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Antennas |
| Product Number | PEWAN028-15KF |
| Product Name | RF Antennas |
| Technology Type | Horn; Horn |
Vertical & 2 x Dual Slant ±45°