PE9856-20 WR-90 standard gain horn antenna is also known as a waveguide horn. This WR-90 standard gain horn antenna has a 20 dB nominal gain and a square cover flange. Our 20 dB WR-90 horn antenna has a minimum frequency of 8.2 GHz and a maximum frequency of 12.4 GHz.
WR-90 standard gain horn waveguide antenna PE9856-20 has a vertical beam width of 16.5 and horizontal of 16.1 degrees at 3 dB. This WR-90 standard gain horn antenna with 20 dB is part of over 40,000 RF, microwave and millimeter wave components available from Pasternack. Our WR-90 waveguide horn antenna can ship worldwide the same day as it is purchased as with our other available RF parts.
| Pasternack | |
|---|---|
| Product Category | Antennas |
| Product Number | PE9856-20 |
| Product Name | WR-90 Waveguide Standard Gain Horn Antenna Operating from 8.2 GHz to 12.4 GHz with a Nominal 20 dBi Gain with UG-135/U Square Cover Flange |
| Primary Frequency Range | 8200.0 to 12400.0 MHz |
Vertical