Pasternack 2.92mm Male to SSMA Female Adapter PE9766

Description
2.92mm adapter PE9766 is one of over 40,000 available RF, microwave and millimeter wave components from Pasternack. Our 2.92mm to SSMA adapter is a between series coaxial adapter design. This 50 Ohm 2.92mm adapter is precision manufactured to RF components industry specifications and has a maximum frequency of 40 GHz. 2.92mm male to SSMA female adapter is one of the many RF components that ship same day as they are ordered. PE9766 male 2.92mm to female SSMA adapter has a straight body. This Pasternack straight 2.92mm coax adapter is a in-line RF adapter. Our male 2.92mm to female SSMA adapter PE9766 is shipped from Pasternack's ISO 9001:2008 facility the same day as purchased. This 2.92mm to SSMA radio frequency adapter is part of over 40,000 RF, microwave and millimeter wave products that ship the same day worldwide, including custom cable assemblies.
Datasheet
Description
2.92mm adapter PE9766 is one of over 40,000 available RF, microwave and millimeter wave components from Pasternack. Our 2.92mm to SSMA adapter is a between series coaxial adapter design. This 50 Ohm 2.92mm adapter is precision manufactured to RF components industry specifications and has a maximum frequency of 40 GHz. 2.92mm male to SSMA female adapter is one of the many RF components that ship same day as they are ordered. PE9766 male 2.92mm to female SSMA adapter has a straight body. This Pasternack straight 2.92mm coax adapter is a in-line RF adapter. Our male 2.92mm to female SSMA adapter PE9766 is shipped from Pasternack's ISO 9001:2008 facility the same day as purchased. This 2.92mm to SSMA radio frequency adapter is part of over 40,000 RF, microwave and millimeter wave products that ship the same day worldwide, including custom cable assemblies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.92mm Male to SSMA Female Adapter - PE9766 - Pasternack
Irvine, CA, United States
2.92mm Male to SSMA Female Adapter
PE9766
2.92mm Male to SSMA Female Adapter PE9766
2.92mm adapter PE9766 is one of over 40,000 available RF, microwave and millimeter wave components from Pasternack. Our 2.92mm to SSMA adapter is a between series coaxial adapter design. This 50 Ohm 2.92mm adapter is precision manufactured to RF components industry specifications and has a maximum frequency of 40 GHz. 2.92mm male to SSMA female adapter is one of the many RF components that ship same day as they are ordered. PE9766 male 2.92mm to female SSMA adapter has a straight body. This Pasternack straight 2.92mm coax adapter is a in-line RF adapter. Our male 2.92mm to female SSMA adapter PE9766 is shipped from Pasternack's ISO 9001:2008 facility the same day as purchased. This 2.92mm to SSMA radio frequency adapter is part of over 40,000 RF, microwave and millimeter wave products that ship the same day worldwide, including custom cable assemblies.

2.92mm adapter PE9766 is one of over 40,000 available RF, microwave and millimeter wave components from Pasternack. Our 2.92mm to SSMA adapter is a between series coaxial adapter design. This 50 Ohm 2.92mm adapter is precision manufactured to RF components industry specifications and has a maximum frequency of 40 GHz.

2.92mm male to SSMA female adapter is one of the many RF components that ship same day as they are ordered. PE9766 male 2.92mm to female SSMA adapter has a straight body. This Pasternack straight 2.92mm coax adapter is a in-line RF adapter.

Our male 2.92mm to female SSMA adapter PE9766 is shipped from Pasternack's ISO 9001:2008 facility the same day as purchased. This 2.92mm to SSMA radio frequency adapter is part of over 40,000 RF, microwave and millimeter wave products that ship the same day worldwide, including custom cable assemblies.

Supplier's Site Datasheet

Technical Specifications

  Pasternack
Product Category Electrical Connectors
Product Number PE9766
Product Name 2.92mm Male to SSMA Female Adapter
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1408-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
XC5(DIN Fine-fit Connectors)   - XC5B-642P-1140 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A29052-009TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details